The 2C05UL is a two-pole, C-trip, thermal-magnetic miniature molded case circuit breaker rated for 480Y/277V AC and 0.5A, designed for DIN rail mounting with a width of 17.5mm. It has a short circuit interrupting capacity of 10kA at 120V and 15kA at 240V, and operates within an ambient temperature range of -25°C to +70°C. Terminal torque is specified at 2 to 2.5 Nm, with copper wire acceptance from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom. It meets UL 489 and IEC 60947-2 standards, supports line/load reversibility, and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The device is listed for HACR applications at 40°C and has IP20 protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C05UL | 2C05UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |