The 2C03UM is a two-pole manual motor controller with C-characteristic thermal-magnetic trip, rated for 0.3 A at 480Y/277 V AC, 50/60 Hz, suitable for motor starting, general use, and lighting applications. It is DIN rail mounted with a width of 17.5 mm per pole, has a short circuit withstand rating of 10 kA when protected by a UL-listed RK5 fuse or MCCB, and complies with UL508. The terminal size accepts 18-3 AWG top and 18-2 AWG bottom conductors, with a torque range of 2-2.5 Nm, and it operates within a temperature range of -25°C to 70°C. It has an IP20 degree of protection and is rated for 10,000 mechanical operations under AC motor starting conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C03UM | 2C03UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |