The 2BU50R is a double-pole, DIN rail-mounted supplementary circuit protector with thermal-magnetic tripping, rated for 480Y/277V AC at 50/60 Hz and a short circuit withstand capacity of 10 kA with a UL-listed Class J backup fuse. It features a B-trip curve for applications such as sensitive electronics and appliance circuits, a positive trip indicator (red for on, green for tripped), and accepts 14-3 AWG copper wire with a terminal torque of 25 lb-in (2.8 Nm). The device complies with UL1077 as a supplementary protector, operates within -25°C to 60°C, and has an electrical life of 6,000 cycles. Its width is 35 mm for two poles.
Features:
2BU50R, 50A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU50R | 2BU50R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |