The 2BU3R is a double-pole, thermal-magnetic supplementary circuit protector rated for 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand capacity. It features a B-trip curve, positive trip indicator (green for off/tripped, red for on), and is designed for DIN rail mounting with a width of 35mm for two poles. Terminal torque accommodates 14-3 AWG copper wire, with 25 lb-in (2.8 Nm) required for 18-16 AWG. It operates from -25°C to 60°C, has an electrical life of 6,000 cycles, and meets UL1077 as a recognized supplementary protector. IP20 protection is provided at the front window display.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU3R | 2BU3R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |