The 2BU16R is a double-pole, DIN rail-mounted supplementary circuit protector with a B-trip characteristic, rated for 480Y/277V AC, 50/60Hz, and a 10kA short circuit withstand capacity. It features a thermal-magnetic trip mechanism, a positive trip indicator (red for on, green for off), and accepts copper wire from 14-3 AWG with terminal torque of 25 lb-in (2.8 Nm). It complies with UL1077 as a recognized supplementary protector and operates within a temperature range of -25°C to 60°C. The unit is 35mm wide, with each pole occupying 17.5mm of DIN rail space.
Features:
2BU16R, 16A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU16R | 2BU16R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |