The 2BU12R is a double-pole, DIN rail-mounted, thermal-magnetic supplementary protector rated for 480Y/277V AC, 50/60Hz, with a 10kA short-circuit withstand capacity. It features a B-trip characteristic for sensitive electronics, power supplies, and appliance circuits, with a positive red/green trip indicator. Each pole is 17.5mm wide, accommodates 14-3 AWG copper wire, and has a terminal torque of 25 lb-in (2.8 Nm). It meets UL1077 recognition and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. Operating temperature ranges from -25°C to 60°C, and mounting is permissible in any plane.
Features:
2BU12R, 12A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU12R | 2BU12R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |