Altech Corp. Wire & Cable Management 2BP2

Description
Blanking Plug, 22 mm
Request a Quote
Description
Blanking Plug, 22 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 2BP2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
2BP2
Wire & Cable Management 2BP2
Blanking Plug, 22 mm

Blanking Plug, 22 mm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 2BP2
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details