The 2B8UR is a two-pole, thermal-magnetic supplementary protector rated for 8A at 480Y/277V AC, designed for load-side protection of sensitive electronics and appliance circuits. It features a 17.5mm width per pole, DIN rail mounting, and a 10kA short circuit withstand rating with a UL-listed Class J back-up fuse. The device meets UL1077 recognition, has an ambient operating temperature range of -25°C to +70°C, and accepts copper wire from 18-3 AWG on top terminals and 18-2 AWG on bottom terminals with a torque of 2-2.5 Nm. It is rated for 6,000 electrical and 10,000 mechanical switching cycles, has IP20 protection, and operates in any mounting orientation.
Features:
Circuit Breaker Thermal Magnetic 8A 480V AC DC Lever DIN Rail
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2B8UR | 2B8UR-ND | 2B8UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 8 amps | 8 amps | 8 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |