The 2B60UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 60A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole, a short circuit withstand capacity of 5kA with UL-listed backup fuse or MCCB, and is UL508 listed. Terminal acceptability is 18-2 AWG on the bottom, with a torque range of 2 to 2.5 Nm. It operates from -25°C to 70°C and meets IEC/EN 60529 IP20 for ingress protection. The device uses a B-characteristic trip curve for motor starting and general use applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B60UM | 2B60UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |