Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B5UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B5UR is a two-pole, thermal-magnetic supplementary protector rated for 5.0A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It features a 17.5mm width per pole, DIN rail mounting, and an IP20 degree of protection. The device has a 10kA short circuit withstand rating with no back-up fuse, and operates within an ambient temperature range of -25°C to +70°C. Terminal connections accept 18-2 AWG copper wire, with a torque range of 2-2.5 Nm. It meets UL 1077 recognition and has an electrical life of 6,000 switching cycles. The characteristic B-trip curve provides thermal trip boundaries at 1.13× and 1.45× rated current and magnetic trip at 3× to 5× rated current.

Datasheet Summary
Powered by GS/AI

The 2B5UR is a two-pole, thermal-magnetic supplementary protector rated for 5.0A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It features a 17.5mm width per pole, DIN rail mounting, and an IP20 degree of protection. The device has a 10kA short circuit withstand rating with no back-up fuse, and operates within an ambient temperature range of -25°C to +70°C. Terminal connections accept 18-2 AWG copper wire, with a torque range of 2-2.5 Nm. It meets UL 1077 recognition and has an electrical life of 6,000 switching cycles. The characteristic B-trip curve provides thermal trip boundaries at 1.13× and 1.45× rated current and magnetic trip at 3× to 5× rated current.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B5UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B5UR
Double Pole B-Trip Supplementary Circuit Breakers 2B5UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B5UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B5UR
Circuit Breakers & Accessories 2B5UR
2B5UR, 5A, MCB, B CHAR

2B5UR, 5A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B5UR 2B5UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps 5 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 32 amps
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D4UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D5UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers