The 2B5UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 0.3-60A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole, an interrupting capacity of 10kA with an UL-listed RK5 backup fuse or MCCB, and complies with UL508 as suitable as a motor disconnect. Terminal size accepts 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It operates from -25°C to 70°C and has an IP20 degree of protection. The B-characteristic trip curve applies, with thermal trip thresholds at 1.13x and 1.45x rated current and magnetic trip at 3x to 5x rated current. Short-circuit withstand is rated at 10kA for current ranges up to 25A. Mechanical endurance supports 10,000 operations under AC general use or motor starting applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B5UM | 2B5UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |