The 2B50UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 50A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole, 10kA short-circuit withstand capacity when used with a UL-listed RK5 backup fuse, and operates within a temperature range of -25°C to 70°C. Terminal connections accept 18-3 AWG wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It meets UL508 listing and IEC/EN 60529 IP20 protection standards, and is suitable for AC motor starting, general use, resistance loads, and discharge lamp applications. The unit is rated for 10,000 mechanical operations with no load.
Features:
2B50UM, 50A, CIRCUIT BREAKER, B CHAR,2POLE,480Y/277V
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2B50UM | 2B50UM | 26278315 |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 408 volts | ||
| Rated DC Voltage | 24 to 42 volts | ||
| Rated Current | 50 amps | 50 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | 2 |