The 2B4UM is a two-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 0.3-60A at 480Y/277V AC, 50/60Hz, and 24V DC for two poles at 30-60A. It has a 10kA short-circuit withstand rating with UL-listed RK5 back-up fuses or MCCB up to 25A, and 5kA for higher ratings, meeting UL508 listing. The device has a width of 35mm per pole, terminal acceptability for 18-3 AWG top and 18-2 AWG bottom, torque of 2-2.5 Nm, operating temperature range of -25°C to 70°C, and IP20 protection. It supports B-characteristic trip curves for applications including lighting, controls, and motor starting. Mechanical endurance is rated for 10,000 on/off operations under AC general use, motor starting, or resistance loads. Internal resistance at rated current is 0.419 ohms, and cumulative protection includes no branch circuit protection required for currents up to 25A.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B4UM | 2B4UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 4 amps | 4 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |