Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B3UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B3UR is a double-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 3.0A at 480Y/277V AC. It has a 17.5mm width per pole, supports copper wire terminals of 18-2 AWG on the bottom and 18-3 AWG on the top, and requires a torque of 2-2.5 Nm. It meets UL1077 recognition as a supplementary protector, with a short-circuit withstand rating of 10kA without a back-up fuse. The ambient operating temperature ranges from -25°C to +70°C, and it has an IP20 degree of protection. Its B-characteristic tripping curve is suitable for lighting, control circuits, and sensitive electronics applications.

Datasheet Summary
Powered by GS/AI

The 2B3UR is a double-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 3.0A at 480Y/277V AC. It has a 17.5mm width per pole, supports copper wire terminals of 18-2 AWG on the bottom and 18-3 AWG on the top, and requires a torque of 2-2.5 Nm. It meets UL1077 recognition as a supplementary protector, with a short-circuit withstand rating of 10kA without a back-up fuse. The ambient operating temperature ranges from -25°C to +70°C, and it has an IP20 degree of protection. Its B-characteristic tripping curve is suitable for lighting, control circuits, and sensitive electronics applications.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B3UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B3UR
Double Pole B-Trip Supplementary Circuit Breakers 2B3UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B3UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B3UR
Circuit Breakers & Accessories 2B3UR
2B3UR, 3A, MCB, B CHAR

2B3UR, 3A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B3UR 2B3UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps 3 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B1.6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1.6 amps
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU10R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU60R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers