The 2B32UR is a double-pole, B-trip supplementary circuit protector rated for 32A at 480Y/277V AC, designed for load-side protection of sensitive electronics and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. The device has a 10kA short circuit withstand rating without a back-up fuse and meets UL1077 recognition. Terminal connections accept 18-2 AWG copper wire, with a torque range of 2-2.5 Nm. The operating ambient temperature range is -25°C to +70°C, and it has an IP20 degree of protection. Electrical and mechanical life are rated at 6,000 and 10,000 switching cycles respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B32UR | 2B32UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |