The 2B30UR is a two-pole, B-trip supplementary protector rated for 30 A at 480Y/277 V AC, 50/60 Hz, and DIN rail mounted at 35 mm width. It withstands 10 kA short circuit current with a UL-listed Class J back-up fuse, or 5 kA without. Thermal-magnetic tripping follows B-curve: thermal trip between 1.13× and 1.45× rated current, magnetic trip between 3× and 5×. It is UL1077 recognized, operates from -25°C to +70°C, and has IP20 protection. Terminal connections accept 18-2 AWG copper wire with 2-2.5 N·m torque. Electrical life is 6,000 cycles, mechanical life 10,000 cycles. Ambient derating is 5% per 10°C above 30°C; adjacent mounting of more than three poles reduces current by 3% per additional pole.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B30UR | 2B30UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 30 amps | 30 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |