Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B2UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B2UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B2UR
Double Pole B-Trip Supplementary Circuit Breakers 2B2UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1958-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1958-ND
Circuit Breakers 1920-1958-ND
Circuit Breaker Thermal Magnetic 2A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 2A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers & Accessories - 2B2UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B2UR
Circuit Breakers & Accessories 2B2UR
2B2UR, 2A, MCB, B CHAR

2B2UR, 2A, MCB, B CHAR

Buy Now
ALTH Miniature - 2B2UR - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
2B2UR
ALTH Miniature 2B2UR
Circuit Breaker, 2-P, 2A/480V, B,

Circuit Breaker, 2-P, 2A/480V, B,

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2B2UR 1920-1958-ND 2B2UR 2B2UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers Circuit Breakers & Accessories ALTH Miniature
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D20DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C30DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU2M - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details