The 2B25UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 25A at 480Y/277V AC, 50/60 Hz. It has a width of 17.5 mm per pole, an interrupting capacity of 10 kA with UL-listed RK5 backup fuses or MCCBs, and complies with UL508 listing. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. It operates reliably between -25°C and 70°C, meets IP20 protection, and supports B-trip characteristics for motor and general use applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B25UM | 2B25UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 25 amps | 25 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |