The 2B20UR is a two-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 20A at 480Y/277V AC. It has a width of 35 mm per pole, complying with the DLS7 Series design. The device offers a 10 kA short circuit withstand rating without a back-up fuse, and supports copper wire terminal connections from 18 to 2 AWG. It is UL 1077 recognized and meets IP20 ingress protection. Ambient operation temperature ranges from -25°C to +70°C, with a calibration temperature of 30°C. Mechanical life is rated at 10,000 cycles, and electrical life at 6,000 cycles. The trip characteristic is B-type, suitable for lighting, control circuits, and electronic equipment. Terminal torque is specified at 2-2.5 Nm.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B20UR | 2B20UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 20 amps | 20 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |