The 2B2.5UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 2.5A at 480Y/277V AC, 50/60Hz, and features a B-trip characteristic for applications including business equipment, wiring protection, and lighting. It has a width of 17.5mm per pole, supports terminal sizes from 18-3 AWG on top and 18-2 AWG on bottom, and requires a torque of 2-2.5 Nm for terminal connections. It is listed under UL508 and has a short-circuit withstand rating of 10kA with UL-listed RK5 back-up fuses. The operating temperature range is -25°C to 70°C, and it meets IP20 protection standards. The internal resistance for B-characteristic at 2.5A is 0.295 ohms. Mechanical endurance supports up to 10,000 operations under typical AC uses.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B2.5UM | 2B2.5UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2.5 amps | 2.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |