The 2B1UR is a two-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 1.0A at 480Y/277V AC, 50/60Hz. It has a 10kA short circuit withstand rating with no back-up fuse and complies with UL1077 as a Recognized Supplementary Protector. The device is 37.5mm wide per pole and accepts copper wire from 18-2 AWG on the bottom terminals with a torque range of 2-2.5 Nm. It operates within an ambient temperature range of -25°C to +70°C and has an IP20 degree of protection. Electrical and mechanical life are rated at 6,000 and 10,000 switching cycles respectively. The B-characteristic trip curve is designed for applications such as business equipment, lighting, and control circuits. E137915 certification is listed for the series. Temperature derating applies: 5% of rated current per 10°C above 30°C and 3% per additional pole beyond three when mounted adjacent.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B1UR | 2B1UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |