The 2B1UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 0.3-60A at 480Y/277V AC, 50/60Hz. It features a 17.5mm width per pole, a 10kA short circuit withstand rating with UL-listed RK5 back-up fuses, and an IP20 degree of protection. Operating temperature ranges from -25°C to 70°C, with terminal torque specifications of 2-2.5 Nm. It is UL508 listed and suitable for motor starting, general AC use, resistance loads, and discharge lamps. The part conforms to B-trip characteristics with a thermal trip at 1.13× and magnetic trip at 3× rated current.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B1UM | 2B1UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |