The DLS7 Series 2B16UR is a double-pole, thermal-magnetic supplementary protector rated for 16A at 480Y/277V AC, designed for DIN rail mounting with a width of 35mm per unit. It has a short circuit withstand rating of 10kA when used with a UL-listed Class J back-up fuse, and 5kA without one. It meets UL1077 recognition and has an IP20 degree of protection. The terminal accepts 18-2 AWG copper wire, with a torque range of 2-2.5 Nm. Operating ambient temperature ranges from -25°C to +70°C, and it supports mounting in any orientation. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B16UR | 2B16UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |