The 2B15UR is a double-pole, B-trip supplementary protector rated for 15A at 480Y/277V AC, designed for load-side protection of sensitive electronics and appliance circuits. It features a thermal-magnetic trip mechanism, is DIN rail mounted, and has a width of 17.5 mm per pole. It withstands up to 10kA short-circuit current with a UL-listed Class J backup fuse, or 5kA without one. Terminal sizes accept 18-2 AWG copper wire on the bottom and 18-3 AWG on the top, with a torque range of 2-2.5 Nm. The device operates within an ambient temperature range of -25°C to +70°C and has an IP20 protection rating. It is UL 1077 recognized and meets electrical and mechanical life ratings of 6,000 and 10,000 switching cycles, respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B15UR | 2B15UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |