The DLS7 Series 2B10UR is a double-pole, thermal-magnetic supplementary protector rated for 10A at 480Y/277V AC, designed for load-side protection of sensitive electronics and appliance circuits. It has a width of 17.5 mm per pole, DIN rail mounting, and a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse. The device operates within an ambient temperature range of -25°C to +70°C and meets UL1077 recognition with IP20 protection. Terminal torque is specified at 2-2.5 Nm, accepting 18-3 AWG copper wire on top terminals and 18-2 AWG on bottom terminals. It supports 6,000 electrical and 10,000 mechanical switching cycles. Temperature derating applies at +30°C calibration with a 5% reduction per 10°C above, and an additional 3% per additional pole beyond three when adjacent. The B-trip curve provides thermal trip at 1.13× to 1.45× rated current and magnetic trip at 3× to 5× rated current.
Features:
Circuit BReaker, 2-P, 10A/480V, B,
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2B10UR | 2B10UR | 2B10UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 10 amps | 10 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |