22mm LED illuminated metal selector switch operator with blue spring return from right, 110 VAC/DC illumination, and mounting bracket. The unit is certified for NEMA Type 4X and 12 environments and supports up to four stacked contact blocks sold separately. Panel-mounting screws are included, with contact blocks available in silver or gold-plated options for normally open or normally closed configurations.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL6LB-5-110 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 110 volts |