Altech Corp. 22mm Illuminated Selector Push Buttons 2ASL4LB-4-230

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ASL4LB-4-230 is a 22 mm LED illuminated metal selector switch operator from Altech Corp. It features a maintained function with a red color indicator and is designed for use with 230 VAC power supply. The switch can accommodate up to four switch contacts, which are sold separately, allowing for customization based on specific application needs. The operator includes a bulb holder, LED bulb, and mounting bracket, ensuring ease of installation. The product is suitable for environments requiring NEMA Type 4X protection, making it ideal for various industrial applications.

Datasheet Summary
Powered by GS/AI

The 2ASL4LB-4-230 is a 22 mm LED illuminated metal selector switch operator from Altech Corp. It features a maintained function with a red color indicator and is designed for use with 230 VAC power supply. The switch can accommodate up to four switch contacts, which are sold separately, allowing for customization based on specific application needs. The operator includes a bulb holder, LED bulb, and mounting bracket, ensuring ease of installation. The product is suitable for environments requiring NEMA Type 4X protection, making it ideal for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Selector Push Buttons
2ASL4LB-4-230
22mm Illuminated Selector Push Buttons 2ASL4LB-4-230
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL4LB-4-230
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL4LB-4-230
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Touch Switches and Tactile Switches Pushbutton Switches
Product Number 2ASL4LB-4-230 2ASL4LB-4-230
Product Name 22mm Illuminated Selector Push Buttons Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Switch Type Selector Switch
Unlock Full Specs
to access all available technical data