Altech Corp. Configurable Switch Components - Lens 2ALM8L

Description
LENS LED MUSHROOM OP 22MM YELLOW
Description
LENS LED MUSHROOM OP 22MM YELLOW

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 2ALM8L - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
2ALM8L
Configurable Switch Components - Lens 2ALM8L
LENS LED MUSHROOM OP 22MM YELLOW

LENS LED MUSHROOM OP 22MM YELLOW

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Optical Lenses
Product Number 2ALM8L
Product Name Configurable Switch Components - Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 235 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 50.8 mm (2 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Bi-Concave Lenses - LBC-508-R1380-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -138 mm (-5.44 inch)
View Details