The 280NH3AR-6 is a knife-blade fuse in the NH3 size class, rated for 280 A at 660 V AC, designed for semiconductor protection with aR operating class. It has an overall length of 150 mm, body depth of 60 mm, blade width of 53 mm, and blade thickness of 6 mm, with a fixing center at 110 mm. It features knife terminals for mounting in fuse bases and is marked with a red, orange, or blue imprint typical of aR-class fuses.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 280NH3AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |