The 280NH2AR-6 is an NH-series knife-blade fuse rated for 280 A at 660 V AC, designed for semiconductor protection with an aR operating class. It has a size 2/E package with overall dimensions of 150 mm in length, 40 mm in blade width, and 20 mm in blade thickness, and features knife blades with a fixing center at 110 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 280NH2AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |