Altech Corp. Semiconductor Protection Cylinder Fuses 2625015

Description
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
Request a Quote
Description
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Semiconductor Protection Cylinder Fuse, part number 2625015, is designed for industrial applications to safeguard electrical devices such as motors and drives. This fuse features a slow blow characteristic, making it suitable for power distribution and resistive loads. It has a breaking capacity of 50kA and is compliant with safety standards IEC 60269-1 and IEC 60269-2. The fuse is constructed with metal caps and a porcelain body, ensuring durability and reliability in various operating conditions. It is available in a current range from 1 to 100 Amps, providing flexibility for different applications. The fuse weighs approximately 4 grams and has a diameter of 8.5mm.

Datasheet Summary
Powered by GS/AI

The Semiconductor Protection Cylinder Fuse, part number 2625015, is designed for industrial applications to safeguard electrical devices such as motors and drives. This fuse features a slow blow characteristic, making it suitable for power distribution and resistive loads. It has a breaking capacity of 50kA and is compliant with safety standards IEC 60269-1 and IEC 60269-2. The fuse is constructed with metal caps and a porcelain body, ensuring durability and reliability in various operating conditions. It is available in a current range from 1 to 100 Amps, providing flexibility for different applications. The fuse weighs approximately 4 grams and has a diameter of 8.5mm.

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Protection Cylinder Fuses - 2625015 - Altech Corp.
Flemington, NJ, USA
Semiconductor Protection Cylinder Fuses
2625015
Semiconductor Protection Cylinder Fuses 2625015
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.

Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 002625015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
002625015
Circuit Protection - Electrical, Specialty Fuses 002625015
FUSE CRTRDGE 32A 600VAC/400VDC

FUSE CRTRDGE 32A 600VAC/400VDC

Supplier's Site

Technical Specifications

  Altech Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 2625015 002625015
Product Name Semiconductor Protection Cylinder Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Protective
Fuse Material Ceramic
Mounting Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fuses - 002625308 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Fuses - 004110300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
Fuses - 002645119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details