The 25SM00GR is a stud-mounted semiconductor fuse with operating class gR, providing full-range protection for semiconductor devices such as diodes and SCRs up to 660V AC. It features a super fast blow characteristic and complies with VDE 0636 and IEC 269 standards. The fuse is designed for mounting with a stud and has dimensions consistent with NH00/SM series, including a body width of 28 mm and overall height of 100 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |