The 25SM00GR-L is a stud mount semiconductor fuse with a built-in microswitch holder, designed for short circuit protection of semiconductor devices such as diodes and SCRs. It operates at 660V AC with a current rating of 25 A and complies with operating class gR. The fuse features a super fast blow characteristic and is part of the NH stud mount series, with overall dimensions of 80 mm (3.15 in) in length, 28 mm (1.10 in) in depth, and 50 mm (1.97 in) in width, as defined for NH00 size variants. The microswitch holder is integrated for monitoring fuse status.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 25SM00GR-L | 25SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |