25SM00CGR is a stud-mount semiconductor fuse with gR operating class, providing full-range overload and short circuit protection up to 660V AC. It features super fast blow characteristics for protection of devices such as diodes and SCRs. The fuse complies with IEC, DIN, and VDE standards and has a typical red, orange, or blue imprint. Dimensions are consistent with the NH00C/SM series: 55 mm length, 80 mm diameter, 100 mm height, and 20 mm stud width.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |