25SM00CGR-L is a stud-mounted semiconductor fuse with a microswitch holder, designed for short circuit and overload protection of devices such as diodes and SCRs. It operates at 660V AC and complies with IEC, DIN, and VDE standards, featuring a gR operating class for full-range protection. The fuse has a 25 A current rating and is identified by a red, orange, or blue imprint. Its dimensions follow DIN 43653, with a total length of 100 mm, a diameter of 20 mm, and a stud center distance of 50 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 25SM00CGR-L | 25SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |