The 25NZ02SC is a Neozed fuse for semiconductor protection, rated for up to 440V AC and 250V DC, with a gR operating class and a slow blow characteristic. It is part of the D02 size series, which has a body diameter of 15.3 mm and is designed to fit only with compatible Screw Caps and Fuse Bases. The fuse features a color-coded indicator and is used to protect semiconductors such as diodes and SCRs from short circuits. Accessories including fuse bases and adapter rings are available for panel or DIN rail mounting.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 25A 440VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 25NZ02SC | 25NZ02SC | 25NZ02SC |
| Product Name | Semiconductor Protection Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |