The 25NH1GL is an NH series knife-blade fuse rated for 25 A at 500 V AC, with operating class gL/gG for line protection. It features knife blades for mounting into fuse bases and has dimensions of 135 mm length, 29 mm width, and 15 mm thickness, compatible with DIN 43620. The fuse is designed for distribution circuits or resistive loads and supports panel or DIN rail mounting via compatible bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |