The 25NH0GR-6 is an NH series knife-blade fuse rated for semiconductor protection up to 660V AC, with a current rating of 25A. It has a Class gR operating characteristic, providing full-range overload and short-circuit protection. The fuse features knife blades for mounting into fuse bases and conforms to VDE 0636 and IEC 269 standards. It uses the NH0 size designation, with overall dimensions of 125 mm length, 29 mm width, 42 mm depth, and 6 mm blade thickness, with a fixing center at 110 mm.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25NH0GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |