The 25NH0GL is an NH series knife-blade fuse rated for 25 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and belongs to operating class gL/gG, providing slow-acting protection for distribution circuits or resistive loads. It has the NH0 size designation with dimensions of 125 mm length, 42 mm depth, 29 mm width, and 15 mm blade center-to-center spacing, following DIN 43620 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |