The 25NH0AM fuse is a knife-blade fuse in NH0 size for motor protection up to 500V AC, with a rated current of 25 A. It features a green imprint and complies with VDE 0636 and IEC 269 standards. The fuse has an overall length of 125 mm, body length of 65 mm, body depth of 42 mm, blade width of 29 mm, and a fixing center distance of 110 mm, as per DIN 43620. It mounts into standard NH fuse bases with knife blade contacts.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |