NH fuses with knife blades are used for semiconductor protection up to 660V AC, with the 25NH00GR-6 variant rated for 25A and conforming to operating class gR. The fuse measures 79mm in overall length, 52mm in body length, 42.5mm in depth, 28mm in width, 20mm in blade thickness, and 110mm in fixing center distance, as specified for size NH00/A. It features insulated ends and is designed for mounting in compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 25NH00GR-6 | 25NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE | |
| Features | Fast Acting |