The 25NH00AM-6 is an NH series knife-blade fuse rated for motor protection up to 660 V AC with a current rating of 25 A. It features knife blades at both ends for mounting into fuse bases and belongs to the aM operating class, providing slow-acting overload protection with fast-acting short circuit capability. The fuse has an overall length of 79 mm, body length of 52 mm, body depth of 42.5 mm, blade width of 28 mm, and blade thickness of 6 mm, with a fixing center distance of 110 mm. It complies with VDE 0636 and IEC 269 standards. The part is marked with a green imprint.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 25A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 25NH00AM-6 | 25NH00AM-6 | 25NH00AM-6 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |