High Voltage Fuses for 3/7.2 kV systems, rated at 25 A, with a 192 mm (7.56 in.) length and D dimension (53 mm diameter), are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25HH7.2-192 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |