High voltage fuses are used in distribution circuits for indoor or outdoor applications and are supplied standardly with striker pins. The 25HH36-537 part is a 25 A, 3/36 kV fuse with a length of 537 mm (21.14 in.) and a diameter of 53 mm (2.09 in.), conforming to IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25HH36-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |