High voltage fuses are used in distribution circuits for indoor or outdoor applications and are supplied standardly with striker pins. The 25HH12-442 fuse is rated for 6/12 kV and has a 442 mm (17.40 in.) length with a diameter of 85 mm (3.35 in.), conforming to DIN 43625. It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25HH12-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |