High voltage fuses are designed for distribution circuits in indoor or outdoor applications and are supplied standardly with striker pins. The 25HH12-292 fuse has a length of 292 mm (11.50 in.) and a diameter of 53 mm (2.09 in.), complying with IEC, DIN, and VDE standards. It is rated for 6/12 kV systems with a nominal current of 25 A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |