The 25D16SC is a semiconductor protection Diazed fuse rated for 25 A at 500 V AC, part of the D16 size series with a diameter of 13.2 mm (.52 in.), operating under class gR per VDE 0636 and IEC 269 standards. It features a color-coded indicator for visible blow indication and is designed for protecting semiconductors such as diodes and SCRs with current-limiting performance.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 25A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 25D16SC | 25D16SC | 25D16SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |