The 25D16SB is a slow-blow Diazed fuse rated for 25 A at 500 V AC, part of the D16 size family with a diameter of 13.2 mm (.52 in.). It features a color-coded pink pop-out indicator for visible blow indication and complies with VDE 0636 and IEC 269 standards for gL/gG operating class. The fuse is designed to prevent overcurrent damage in cable, equipment, and line protection applications and pairs with compatible screw caps and fuse bases.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 25A 500VAC
500 VAC , 0.52 in. Diameter, Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
This type is commonly called bottle fuses, are available in five sizes. Each size fuse body has a different diameter to fit only into the appropriate screw cap and fuse base. The diameter of the tip matches the diameter of the hole in the adapter screw to
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 25D16SB | 25D16SB | 25D16SB | 70025294 |
| Product Name | Slow Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Diazed;Slow Blow;25A;Sz ND-E 16;Class gL/gG;Dims 0.52x1.97";Glass;500VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |