Cylinder fuse of size 22 x 58 mm, rated for 25 A at 690 V AC, with slow blow operating class GI/gL/gG, porcelain body, metal end caps, and a breaking capacity of 80 kA. Weight is 51 g. Compliance with IEC 60269-1 and IEC 602-2, and dimensions to NFC 60200, NFC 63210, and NFC 63211 standards.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |