The 25C22x58AM is a fast-acting cylinder fuse rated for 25 A at 690 V AC, designed for motor protection with a breaking capacity of 80 kA. It has a C22 x 58 size with a 22 mm diameter and 58 mm length, a porcelain body, and metal end caps. The fuse complies with IEC 60269-1 and IEC 602-2 standards, and dimensions adhere to NFC 60200, NFC 63210, and NFC 63211. Weight is 51 g. The package is designated for fast blow operation and marked with a green imprint.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |